Cole-Parmer PRC30 - Extech PRC30 Multifunction Process Calibrator GO-16101-18

Description
• Precision source and measurement of thermocouples, mA, mV, and V • Measures DC process signals • Source and measure eight common thermocouple types (J, K, T, E, C, R, S and N) • High-accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers, and recorders • Five user-adjustable calibration presets • Large dot-matrix LCD with backlight • Displays output in terms of millivolts or temperature based on thermocouple tables • Supplies 24 VDC loop power for 2-wire current loop • Features cold junction compensation function, zero adjustment, auto zero when power on, and change mode • Durable double-molded housing fits comfortably in your palm • Large battery bank for extended work cycle and AC adapter for continuous use • Features standard banana I/O ports Use the handheld PRC30 multifunction process calibrator to verify the operation of sensors, thermocouple probes, controllers, panel meters, and testing tools. It is perfect for temperature control and process troubleshooting.
Description
• Precision source and measurement of thermocouples, mA, mV, and V • Measures DC process signals • Source and measure eight common thermocouple types (J, K, T, E, C, R, S and N) • High-accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers, and recorders • Five user-adjustable calibration presets • Large dot-matrix LCD with backlight • Displays output in terms of millivolts or temperature based on thermocouple tables • Supplies 24 VDC loop power for 2-wire current loop • Features cold junction compensation function, zero adjustment, auto zero when power on, and change mode • Durable double-molded housing fits comfortably in your palm • Large battery bank for extended work cycle and AC adapter for continuous use • Features standard banana I/O ports Use the handheld PRC30 multifunction process calibrator to verify the operation of sensors, thermocouple probes, controllers, panel meters, and testing tools. It is perfect for temperature control and process troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
PRC30 - Extech PRC30 Multifunction Process Calibrator - GO-16101-18 - Cole-Parmer
Vernon Hills, IL, United States
PRC30 - Extech PRC30 Multifunction Process Calibrator
GO-16101-18
PRC30 - Extech PRC30 Multifunction Process Calibrator GO-16101-18
• Precision source and measurement of thermocouples, mA, mV, and V • Measures DC process signals • Source and measure eight common thermocouple types (J, K, T, E, C, R, S and N) • High-accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers, and recorders • Five user-adjustable calibration presets • Large dot-matrix LCD with backlight • Displays output in terms of millivolts or temperature based on thermocouple tables • Supplies 24 VDC loop power for 2-wire current loop • Features cold junction compensation function, zero adjustment, auto zero when power on, and change mode • Durable double-molded housing fits comfortably in your palm • Large battery bank for extended work cycle and AC adapter for continuous use • Features standard banana I/O ports Use the handheld PRC30 multifunction process calibrator to verify the operation of sensors, thermocouple probes, controllers, panel meters, and testing tools. It is perfect for temperature control and process troubleshooting.

• Precision source and measurement of thermocouples, mA, mV, and V
• Measures DC process signals
• Source and measure eight common thermocouple types (J, K, T, E, C, R, S and N)
• High-accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers, and recorders
• Five user-adjustable calibration presets
• Large dot-matrix LCD with backlight
• Displays output in terms of millivolts or temperature based on thermocouple tables
• Supplies 24 VDC loop power for 2-wire current loop
• Features cold junction compensation function, zero adjustment, auto zero when power on, and change mode
• Durable double-molded housing fits comfortably in your palm
• Large battery bank for extended work cycle and AC adapter for continuous use
• Features standard banana I/O ports
Use the handheld PRC30 multifunction process calibrator to verify the operation of sensors, thermocouple probes, controllers, panel meters, and testing tools. It is perfect for temperature control and process troubleshooting.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Calibration Instruments
Product Number GO-16101-18
Product Name PRC30 - Extech PRC30 Multifunction Process Calibrator
Calibrator Style Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - G Band - WR-05 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.40E11 to 2.20E11 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details