onsemi FS6370-01G-XTD

Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 43 mA Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.98 x 3.99 x 1.55mm Length = 9.98mm Width = 3.99mm Height = 1.55mm Maximum Operating Supply Voltage = 5.5 V
Request a Quote
Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 43 mA Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.98 x 3.99 x 1.55mm Length = 9.98mm Width = 3.99mm Height = 1.55mm Maximum Operating Supply Voltage = 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8080063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 43 mA Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.98 x 3.99 x 1.55mm Length = 9.98mm Width = 3.99mm Height = 1.55mm Maximum Operating Supply Voltage = 5.5 V

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 43 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.98 x 3.99 x 1.55mm
Length = 9.98mm
Width = 3.99mm
Height = 1.55mm
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 1454042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 43 mA Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.98 x 3.99 x 1.55mm Length = 9.98mm Width = 3.99mm Height = 1.55mm Maximum Operating Supply Voltage = 5.5 V

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 43 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.98 x 3.99 x 1.55mm
Length = 9.98mm
Width = 3.99mm
Height = 1.55mm
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 8080063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 43 mA Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.98 x 3.99 x 1.55mm Length = 9.98mm Width = 3.99mm Height = 1.55mm Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 43 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.98 x 3.99 x 1.55mm
Length = 9.98mm
Width = 3.99mm
Height = 1.55mm
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 8080063
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multiplier - 1068135 - Richardson RFPD
Specs
Input Frequency Range 19000 to 19250 MHz
Multiplying Factor 2X
Conversion Loss / Gain -8 dB
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 20000 to 50000 MHz
Multiplying Factor 2X
Output 16 dBm
View Details
ADA-2052, Amplifier/Doubler/Amplifier - ADA-2052 - Marki Microwave LLC
Specs
Input Frequency Range 21000 to 52000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details