onsemi NB3N3002DTG

Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 95 mA Maximum Input Frequency = 25MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm
Request a Quote
Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 95 mA Maximum Input Frequency = 25MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8022005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 95 mA Maximum Input Frequency = 25MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 95 mA
Maximum Input Frequency = 25MHz
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 1.05mm
Length = 5.1mm
Width = 4.5mm
Height = 1.05mm

Supplier's Site
 - 8022005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 95 mA Maximum Input Frequency = 25MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm Delivery on production packaging - Tube. This product is non-returnable.

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 95 mA
Maximum Input Frequency = 25MHz
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 1.05mm
Length = 5.1mm
Width = 4.5mm
Height = 1.05mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 8022005
Input Frequency Range 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multiplier - 1068136 - Richardson RFPD
Specs
Input Frequency Range 38000 to 38500 MHz
Multiplying Factor 2X
Conversion Loss / Gain -5 dB
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 40000 to 60000 MHz
Multiplying Factor 2X
Output 7 dBm
View Details
D-0308LP, Frequency Doubler - D-0308LP - Marki Microwave LLC
Specs
Input Frequency Range 6000 to 16000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details