onsemi NB3N502DG

Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 20 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm
Request a Quote
Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 20 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7876920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 20 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 20 mA
Maximum Input Frequency = 50MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm

Supplier's Site
 - 1453853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 20 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 20 mA
Maximum Input Frequency = 50MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm

Supplier's Site
 - 7876920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 20 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 20 mA
Maximum Input Frequency = 50MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 7876920
Input Frequency Range 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 13500 to 14500 MHz
Multiplying Factor 2X
Output 20 dBm
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
7 - 11 GHz (C, X Band) Passive Frequency Doubler / Multiplier MMIC - CMD226C3 - Qorvo
Specs
Input Frequency Range 7000 to 11000 MHz
Input 15 dBm
View Details
MMD-1250HCH, GaAs MMIC Millimeter Wave Doubler - MMD-1250HCH - Marki Microwave LLC
Specs
Input Frequency Range 12000 to 50000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details