onsemi NB3N3020DTG

Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 75 mA Maximum Input Frequency = 210MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm
Request a Quote
Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 75 mA Maximum Input Frequency = 210MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8022014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 75 mA Maximum Input Frequency = 210MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 75 mA
Maximum Input Frequency = 210MHz
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 1.05mm
Length = 5.1mm
Width = 4.5mm
Height = 1.05mm

Supplier's Site
 - 8022014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 75 mA Maximum Input Frequency = 210MHz Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.5 x 1.05mm Length = 5.1mm Width = 4.5mm Height = 1.05mm Delivery on production packaging - Tube. This product is non-returnable.

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 75 mA
Maximum Input Frequency = 210MHz
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.5 x 1.05mm
Length = 5.1mm
Width = 4.5mm
Height = 1.05mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 8022014
Input Frequency Range 210 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 10.5 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 13500 to 14500 MHz
Multiplying Factor 2X
Output 20 dBm
View Details
8 - 15 GHz (X, Ku Band) Input Passive Frequency Doubler MMIC - CMD227 - Qorvo
Specs
Input Frequency Range 8000 to 15000 MHz
Input 15 dBm
View Details
Frequency Doublers - FDF-4C-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 75 to 1500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details