Silicon Labs Si5326C-C-GM

Description
The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by replacing multiple clocks and oscillators. Minimising your BOM count and complexity. Number of Elements per Chip = 4 Maximum Supply Current = 279 mA Maximum Input Frequency = 710MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 36 Dimensions = 6 x 6 x 0.85mm Length = 6mm Width = 6mm Height = 0.85mm
Request a Quote
Description
The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by replacing multiple clocks and oscillators. Minimising your BOM count and complexity. Number of Elements per Chip = 4 Maximum Supply Current = 279 mA Maximum Input Frequency = 710MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 36 Dimensions = 6 x 6 x 0.85mm Length = 6mm Width = 6mm Height = 0.85mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7960101 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by replacing multiple clocks and oscillators. Minimising your BOM count and complexity. Number of Elements per Chip = 4 Maximum Supply Current = 279 mA Maximum Input Frequency = 710MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 36 Dimensions = 6 x 6 x 0.85mm Length = 6mm Width = 6mm Height = 0.85mm

The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by replacing multiple clocks and oscillators. Minimising your BOM count and complexity.
Number of Elements per Chip = 4
Maximum Supply Current = 279 mA
Maximum Input Frequency = 710MHz
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 36
Dimensions = 6 x 6 x 0.85mm
Length = 6mm
Width = 6mm
Height = 0.85mm

Supplier's Site
 - 7960101P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by replacing multiple clocks and oscillators. Minimising your BOM count and complexity. Number of Elements per Chip = 4 Maximum Supply Current = 279 mA Maximum Input Frequency = 710MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 36 Dimensions = 6 x 6 x 0.85mm Length = 6mm Width = 6mm Height = 0.85mm Delivery on production packaging - Punnet. This product is non-returnable.

The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by replacing multiple clocks and oscillators. Minimising your BOM count and complexity.
Number of Elements per Chip = 4
Maximum Supply Current = 279 mA
Maximum Input Frequency = 710MHz
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 36
Dimensions = 6 x 6 x 0.85mm
Length = 6mm
Width = 6mm
Height = 0.85mm
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 7960101
Input Frequency Range 710 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 - 8 GHz (C Band) Input Passive Frequency Doubler MMIC - CMD225C3 - Qorvo
Specs
Input Frequency Range 4000 to 8000 MHz
Input 15 dBm
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 20000 to 40000 MHz
Multiplying Factor 2X
Output 26 dBm
View Details
MMD-40120HCH, GaAs MMIC Millimeter Wave Doubler - MMD-40120HCH - Marki Microwave LLC
Specs
Input Frequency Range 40000 to 120000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details