onsemi NB3N2302DG

Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 2 Maximum Supply Current = 50 mA Maximum Input Frequency = 133MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm
Request a Quote
Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 2 Maximum Supply Current = 50 mA Maximum Input Frequency = 133MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7695715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 2 Maximum Supply Current = 50 mA Maximum Input Frequency = 133MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 2
Maximum Supply Current = 50 mA
Maximum Input Frequency = 133MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm

Supplier's Site
 - 7695715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 2 Maximum Supply Current = 50 mA Maximum Input Frequency = 133MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 2
Maximum Supply Current = 50 mA
Maximum Input Frequency = 133MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 7695715
Input Frequency Range 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 4575 - 7200 MHz - RMK-3-722+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 20000 to 40000 MHz
Multiplying Factor 2X
Output 26 dBm
View Details
Frequency Multiplier - 1068136 - Richardson RFPD
Specs
Input Frequency Range 38000 to 38500 MHz
Multiplying Factor 2X
Conversion Loss / Gain -5 dB
View Details
Frequency Doublers - FDT-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15 dB
View Details