onsemi NB3N511DG

Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 9 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 9 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7660362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 9 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 9 mA
Maximum Input Frequency = 50MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7660362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 9 mA Maximum Input Frequency = 50MHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Length = 5mm Width = 4mm Height = 1.5mm

Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers
Number of Elements per Chip = 1
Maximum Supply Current = 9 mA
Maximum Input Frequency = 50MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Width = 4mm
Height = 1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 7660362P
Input Frequency Range 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7 - 11 GHz (C, X Band) Input Passive Frequency Doubler MMIC - CMD226 - Qorvo
Specs
Frequency Multiplier Type Passive
Input Frequency Range 14000 to 22000 MHz
View Details
Frequency Doublers - FDG-4A-1600 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
5X SMT Multiplier, Output Freq 350 - 575 MHz - RMK-5-571+ - Mini-Circuits
Specs
Input Frequency Range 70 to 115 MHz
Multiplying Factor 5X
Conversion Loss / Gain 25.5 dB
View Details
MMD-2060LU, GaAs MMIC Millimeter Wave Doubler - MMD-2060LU - Marki Microwave LLC
Specs
Input Frequency Range 10000 to 30000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details