Silicon Labs Si5347A-A-GM

Description
These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs. The Silicon Labs Si5346 has two DSPLL and housed in a 44-Pin QFN package (7x7mm). The Silicon Labs Si5347 has four DSPLL and housed in a 64-Pin QFN package (9x9mm) - Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to 250MHz. - Ultra low jitter - less than 100 fs typical (12kHz-20MHz). - Configurable outputs compatible with LVDS, LVPECL, LVCMOS, CML and HCSL with programmable signal amplitude. Number of Elements per Chip = 4 Maximum Supply Current = 240 mA Maximum Input Frequency = 750MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 64 Dimensions = 9 x 9 x 0.85mm Length = 9mm Width = 9mm Height = 0.85mm Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs. The Silicon Labs Si5346 has two DSPLL and housed in a 44-Pin QFN package (7x7mm). The Silicon Labs Si5347 has four DSPLL and housed in a 64-Pin QFN package (9x9mm) - Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to 250MHz. - Ultra low jitter - less than 100 fs typical (12kHz-20MHz). - Configurable outputs compatible with LVDS, LVPECL, LVCMOS, CML and HCSL with programmable signal amplitude. Number of Elements per Chip = 4 Maximum Supply Current = 240 mA Maximum Input Frequency = 750MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 64 Dimensions = 9 x 9 x 0.85mm Length = 9mm Width = 9mm Height = 0.85mm Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8806979P - RS Components, Ltd.
Corby, Northants, United Kingdom
These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs. The Silicon Labs Si5346 has two DSPLL and housed in a 44-Pin QFN package (7x7mm). The Silicon Labs Si5347 has four DSPLL and housed in a 64-Pin QFN package (9x9mm) - Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to 250MHz. - Ultra low jitter - less than 100 fs typical (12kHz-20MHz). - Configurable outputs compatible with LVDS, LVPECL, LVCMOS, CML and HCSL with programmable signal amplitude. Number of Elements per Chip = 4 Maximum Supply Current = 240 mA Maximum Input Frequency = 750MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 64 Dimensions = 9 x 9 x 0.85mm Length = 9mm Width = 9mm Height = 0.85mm Delivery on production packaging - Punnet. This product is non-returnable.

These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs. The Silicon Labs Si5346 has two DSPLL and housed in a 44-Pin QFN package (7x7mm). The Silicon Labs Si5347 has four DSPLL and housed in a 64-Pin QFN package (9x9mm)
- Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to 250MHz. - Ultra low jitter - less than 100 fs typical (12kHz-20MHz). - Configurable outputs compatible with LVDS, LVPECL, LVCMOS, CML and HCSL with programmable signal amplitude.
Number of Elements per Chip = 4
Maximum Supply Current = 240 mA
Maximum Input Frequency = 750MHz
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 64
Dimensions = 9 x 9 x 0.85mm
Length = 9mm
Width = 9mm
Height = 0.85mm
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8806979 - RS Components, Ltd.
Corby, Northants, United Kingdom
These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs. The Silicon Labs Si5346 has two DSPLL and housed in a 44-Pin QFN package (7x7mm). The Silicon Labs Si5347 has four DSPLL and housed in a 64-Pin QFN package (9x9mm) - Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to 250MHz. - Ultra low jitter - less than 100 fs typical (12kHz-20MHz). - Configurable outputs compatible with LVDS, LVPECL, LVCMOS, CML and HCSL with programmable signal amplitude. Number of Elements per Chip = 4 Maximum Supply Current = 240 mA Maximum Input Frequency = 750MHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 64 Dimensions = 9 x 9 x 0.85mm Length = 9mm Width = 9mm Height = 0.85mm

These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs. The Silicon Labs Si5346 has two DSPLL and housed in a 44-Pin QFN package (7x7mm). The Silicon Labs Si5347 has four DSPLL and housed in a 64-Pin QFN package (9x9mm)
- Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to 250MHz. - Ultra low jitter - less than 100 fs typical (12kHz-20MHz). - Configurable outputs compatible with LVDS, LVPECL, LVCMOS, CML and HCSL with programmable signal amplitude.
Number of Elements per Chip = 4
Maximum Supply Current = 240 mA
Maximum Input Frequency = 750MHz
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 64
Dimensions = 9 x 9 x 0.85mm
Length = 9mm
Width = 9mm
Height = 0.85mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Frequency Multipliers
Product Number 8806979P
Input Frequency Range 750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multiplier - 1068136 - Richardson RFPD
Specs
Input Frequency Range 38000 to 38500 MHz
Multiplying Factor 2X
Conversion Loss / Gain -5 dB
View Details
MMD-0415HCH, GaAs MMIC Doubler - MMD-0415HCH - Marki Microwave LLC
Specs
Input Frequency Range 4000 to 15000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
2X SMT Multiplier, Output Freq 140 - 3000 MHz - LK-3000+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details