• Sturdy design complies with with FDA 21 CFR 117.1520 • Contain drips with stepped-flange design • Get easier sampling of liquids
tanks over 30 gallons are designed for near-total drainage • No seperate part number for lid
all tanks include lid of same thickness • Rated for use with 1.8 specific gravity media High-density polyethylene (HDPE) tanks come with or without a needle-type polypropylene spigot. Spigot has 1-1/8"-12 female screw thread. Spigot is mounted on a welded polyethylene boss and accepts 5/8" ID tubing. |Polypropylene (PP) tanks offer good stress-crack and chemical resistance. Maximum service temperature up to 104
C (220
F).|Blac
k HDPE Tanks are manufactured with a pigmentation that protects the tank from UV light and can be used outdoors without deterioration from sunlight. Black color protects photo-sensitive media.
• Sturdy design complies with with FDA 21 CFR 117.1520
• Contain drips with stepped-flange design
• Get easier sampling of liquids<emdash>tanks over 30 gallons are designed for near-total drainage
• No seperate part number for lid<emdash>all tanks include lid of same thickness
• Rated for use with 1.8 specific gravity media
<B>High-density polyethylene (HDPE) tanks</B> come with or without a needle-type polypropylene spigot. Spigot has 1-1/8"-12 female screw thread. Spigot is mounted on a welded polyethylene boss and accepts 5/8" ID tubing. |<B>Polypropylene (PP) tanks</B> offer good stress-crack and chemical resistance. Maximum service temperature up to 104<deg>C (220<deg>F).|<b>Black HDPE Tanks</b> are manufactured with a pigmentation that protects the tank from UV light and can be used outdoors without deterioration from sunlight. Black color protects photo-sensitive media.