L-com, Inc. Coaxial Connector (RF) Assemblies LCCN45966

Description
NON-MAGNETIC STRAIGHT SMA BULKHE
Request a Quote Datasheet
Description
NON-MAGNETIC STRAIGHT SMA BULKHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-LCCN45966-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-LCCN45966-ND
Coaxial Connector (RF) Assemblies 5073-LCCN45966-ND
NON-MAGNETIC STRAIGHT SMA BULKHE

NON-MAGNETIC STRAIGHT SMA BULKHE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-LCCN45966-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1052974-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 8194213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details