L-com, Inc. Coaxial Connector (RF) Assemblies LCCN45956

Description
BNC MALE RIGHT ANGLE CONNECTOR C
Request a Quote Datasheet
Description
BNC MALE RIGHT ANGLE CONNECTOR C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-LCCN45956-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-LCCN45956-ND
Coaxial Connector (RF) Assemblies 5073-LCCN45956-ND
BNC MALE RIGHT ANGLE CONNECTOR C

BNC MALE RIGHT ANGLE CONNECTOR C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-LCCN45956-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
3 suppliers
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details