L-com, Inc. Coaxial Connector (RF) Assemblies LCCN45492

Description
SSMC PLUG CONNECTOR CRIMP/SOLDER
Request a Quote Datasheet
Description
SSMC PLUG CONNECTOR CRIMP/SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-LCCN45492-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-LCCN45492-ND
Coaxial Connector (RF) Assemblies 5073-LCCN45492-ND
SSMC PLUG CONNECTOR CRIMP/SOLDER

SSMC PLUG CONNECTOR CRIMP/SOLDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-LCCN45492-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 5464083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers