L-com, Inc. Coaxial Connector (RF) Assemblies LCCN45907

Description
FAKRA JACK RIGHT ANGLE CONNECTOR
Request a Quote Datasheet
Description
FAKRA JACK RIGHT ANGLE CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-LCCN45907-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-LCCN45907-ND
Coaxial Connector (RF) Assemblies 5073-LCCN45907-ND
FAKRA JACK RIGHT ANGLE CONNECTOR

FAKRA JACK RIGHT ANGLE CONNECTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-LCCN45907-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1407601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details