SV Microwave, Inc. 50OHM Electronic Connector M39012/55B3022

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M39012/55B3022 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site Datasheet
Singapore, Singapore
50OHM Electronic Connector
437-M39012/55B3022
50OHM Electronic Connector 437-M39012/55B3022
CONN SMA PLUG STR 50OHM CRIMP Product overview: M39012/55B3022 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-M39012/55B3022 can be used for catalog matching and distributor lookup.

CONN SMA PLUG STR 50OHM CRIMP Product overview: M39012/55B3022 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-M39012/55B3022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - M39012/55B3022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
M39012/55B3022-ND
Coaxial Connector (RF) Assemblies M39012/55B3022-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
M39012/55B3022
SMA Connector M39012/55B3022
SMA Male Cable Connector, Lockwire Holes

SMA Male Cable Connector, Lockwire Holes

Buy Now
Rf Connector, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 41AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
41AC9192
Rf Connector, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 41AC9192
RF CONNECTOR, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF CONNECTOR, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number M39012/55B3022 437-M39012/55B3022 M39012/55B3022-ND M39012/55B3022 41AC9192
Product Name 50OHM Electronic Connector Coaxial Connector (RF) Assemblies SMA Connector Rf Connector, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7385939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coax Connectors - 1053398-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details