Miniature Twinax Looing Plug 78 Ohm | Tw
Connector Looping Plug For Twinaxial Connectors
MINI TWINAX LOOPING PLUG, 78 OHM; Connector Type:Twinax Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:78ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Mini Twinax Looping Plug 78 Ohm
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | LPTWM-78 | 1097-1077-ND | 06C3209 | LPTWM-78 |
| Product Name | Twinax | Coaxial Connector (RF) Accessories | Mini Twinax Looping Plug, 78 Ohm; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Twinax |