L-com, Inc. Coaxial Connector (RF) Adapters LCAD9593

Description
COAX ADAPT RP-SMA TO RP-SMA
Request a Quote Datasheet
Description
COAX ADAPT RP-SMA TO RP-SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5073-LCAD9593-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-LCAD9593-ND
Coaxial Connector (RF) Adapters 5073-LCAD9593-ND
COAX ADAPT RP-SMA TO RP-SMA

COAX ADAPT RP-SMA TO RP-SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-LCAD9593-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1059084-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers