Amphenol Industrial Coaxial Connector (RF) Assemblies M39012/26-0018

Description
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
Request a Quote Datasheet
Description
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M39012/26-0018 - SV Microwave, Inc.
West Palm Beach, FL, USA
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.

Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating.

TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - M39012/26-0018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
M39012/26-0018-ND
Coaxial Connector (RF) Assemblies M39012/26-0018-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - M39012/26-0018 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
M39012/26-0018
Connectors RF - Miniature (BNC,TNC,SC) M39012/26-0018
TNC MALE CONN, LOCKWIRE HOLES (RG-174 CBL)

TNC MALE CONN, LOCKWIRE HOLES (RG-174 CBL)

Buy Now
No Amphenol Industrial - 10AH0124 - Newark, An Avnet Company
Chicago, IL, United States
No Amphenol Industrial
10AH0124
No Amphenol Industrial 10AH0124
NO

NO

Supplier's Site
Tnc Male Cable Connector, Lockwire Holes, For Rg-174 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave - 43AC6921 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Male Cable Connector, Lockwire Holes, For Rg-174 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave
43AC6921
Tnc Male Cable Connector, Lockwire Holes, For Rg-174 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave 43AC6921
TNC Male Cable Connector, Lockwire Holes, for RG-174 Cable / Individual - Bag (Pack Fill Qty: 1) - (Individual Piece Parts: 1x C/A Instructions (p/n: 300-80-570))

TNC Male Cable Connector, Lockwire Holes, for RG-174 Cable / Individual - Bag (Pack Fill Qty: 1) - (Individual Piece Parts: 1x C/A Instructions (p/n: 300-80-570))

Supplier's Site

Technical Specifications

  SV Microwave, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number M39012/26-0018 M39012/26-0018-ND M39012/26-0018 10AH0124
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) No Amphenol Industrial
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1052533-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers