Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating.
TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC MALE CONN, LOCKWIRE HOLES (RG-58 CBL)
TNC Male Connector, Lockwire Holes for RG-58 Cable / Individual - Bag (Pack Fill Qty: 1) - (Individual Piece Parts: 1x C/A Instructions (p/n: 300-80-319))
| SV Microwave, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M39012/26B0006 | M39012/26B0006-ND | M39012/26B0006 | 43AC6923 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Miniature (BNC,TNC,SC) | Tnc Male Connector, Lockwire Holes For Rg-58 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave | |
| Connector Type | TNC | TNC |