Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating.
TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
TNC Male Connector, R/A for RG-58 Cable / Individual - Bag (Pack Fill Qty: 1) - (Individual Piece Parts: 1x C/A Instructions (p/n: 300-80-318))
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | M39012/30B0005 | M39012/30B0005-ND | 43AC6925 |
| Product Name | Coaxial Connector (RF) Assemblies | Tnc Male Connector, R/a For Rg-58 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave | |
| Connector Type | TNC | TNC |