SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA MALE CONN, LOCKWIRE HOLES (RG-174 CBL)
CONN SMA PLUG STR 50OHM CRIMP Product overview: M39012/55B3012 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-M39012/55B3012 can be used for catalog matching and distributor lookup.
SMA Male Cable Connector, Lockwire Holes
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Male Cable Connector, Lockwire Holes for RG-174 Cable / Individual with Piece Parts - Bag (Pack Fill Qty: 50) - (Individual Piece Parts: 1x Contact (p/n: 033-29-580), 1x Crimp Ring (p/n: 040-23-004),1x Shrink Tubing (p/n:
| SV Microwave, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | M39012/55B3012 | M39012/55B3012 | 437-M39012/55B3012 | M39012/55B3012 | M39012/55B3012-ND | 43AC6935 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | 50OHM Electronic Connector | SMA Connector | Coaxial Connector (RF) Assemblies | Sma Male Cable Connector, Lockwire Holes For Rg-174 Cable / Individual With Piece Parts - Bag (Pack Fill Qty Amphenol Sv Microwave | |
| Connector Type | SMA | SMA |