SV Microwave, Inc. Coaxial Connector (RF) Assemblies M39012/30-0101

Description
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
Request a Quote
Description
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Connector, TNC Plug, 50 Ohm, Cable (part number 41AC9191) is designed for use with RG58, RG142, RG223, and RG400U coaxial cables. It features a right-angle plug configuration and utilizes crimp termination. The connector is constructed from brass, beryllium copper, and phosphor bronze, ensuring durability and reliability. The outer contact is plated with silver, while the contacts are gold-plated over nickel, providing excellent conductivity. The insulator is made of PTFE, and the gasket is silicone rubber, contributing to the connector's performance in various environments. This connector operates within a frequency range of DC to 11.0 GHz and maintains a characteristic impedance of 50 ohms.

Datasheet Summary
Powered by GS/AI

The RF Connector, TNC Plug, 50 Ohm, Cable (part number 41AC9191) is designed for use with RG58, RG142, RG223, and RG400U coaxial cables. It features a right-angle plug configuration and utilizes crimp termination. The connector is constructed from brass, beryllium copper, and phosphor bronze, ensuring durability and reliability. The outer contact is plated with silver, while the contacts are gold-plated over nickel, providing excellent conductivity. The insulator is made of PTFE, and the gasket is silicone rubber, contributing to the connector's performance in various environments. This connector operates within a frequency range of DC to 11.0 GHz and maintains a characteristic impedance of 50 ohms.

Suppliers

Company
Product
Description
Supplier Links
 - M39012/30-0101 - SV Microwave, Inc.
West Palm Beach, FL, USA
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.

Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating.

TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - M39012/30-0101-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
M39012/30-0101-ND
Coaxial Connector (RF) Assemblies M39012/30-0101-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors RF - MIL Qualified - M39012/30-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - MIL Qualified
M39012/30-0101
Connectors RF - MIL Qualified M39012/30-0101
TNC MALE CONNECTOR, R/A FOR RG INDIVIDUAL BAG

TNC MALE CONNECTOR, R/A FOR RG INDIVIDUAL BAG

Buy Now
Rf Connector, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 41AC9191 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
41AC9191
Rf Connector, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 41AC9191
RF CONNECTOR, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG142, RG223 & RG400U; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONNECTOR, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG142, RG223 & RG400U; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number M39012/30-0101 M39012/30-0101-ND M39012/30-0101 41AC9191
Product Name Coaxial Connector (RF) Assemblies Connectors RF - MIL Qualified Rf Connector, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Connector Type TNC TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 7122992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details