Cole-Parmer Lab Companion Benchtop Incubating Shaker, 2.9 cu ft, 230 VAC 60 Hz GO-79510-15

Description
• Worry-free operation aut omatic speed adjustment keeps unit stable in case of unbalanced load, uneven surface, or external shock • Platform starts and stops at center position every time, making repetitive tasks easy to perform • Transparent lid with gas spring supports provides excellent visibility and easy sample access • RS-232 and USB ports for external control and data collection Incubating/refrigera ting shakers have an intuitive touch-screen LCD controller with easy-to-use icons and logical menus. Controls include automatic run with set point memory after a power interruption, auto-tuning, three-point temperature calibration, three-step adjustable fan for uniform temperature distribution and recovery after door opening. Safety features include audible/visible alarm activated by shaking speed deviation, protection system against over current or stalled platform, and dual mechanical overtemperature protection devices. |Mainten ance-free motor generates quiet, uniform and powerful shaking motion for heavy workloads over a wide speed range. Smooth start and stop helps prevents spills from flasks or test tubes. Corrosion-resistant stainless steel interior is durable and easy to clean while the airtight silicone door seal provides excellent temperature|uniformi ty. Refrigerated models use environmentally friendly CFC-free refrigerant. | Platform and accessories must be purchased separately
Description
• Worry-free operation aut omatic speed adjustment keeps unit stable in case of unbalanced load, uneven surface, or external shock • Platform starts and stops at center position every time, making repetitive tasks easy to perform • Transparent lid with gas spring supports provides excellent visibility and easy sample access • RS-232 and USB ports for external control and data collection Incubating/refrigera ting shakers have an intuitive touch-screen LCD controller with easy-to-use icons and logical menus. Controls include automatic run with set point memory after a power interruption, auto-tuning, three-point temperature calibration, three-step adjustable fan for uniform temperature distribution and recovery after door opening. Safety features include audible/visible alarm activated by shaking speed deviation, protection system against over current or stalled platform, and dual mechanical overtemperature protection devices. |Mainten ance-free motor generates quiet, uniform and powerful shaking motion for heavy workloads over a wide speed range. Smooth start and stop helps prevents spills from flasks or test tubes. Corrosion-resistant stainless steel interior is durable and easy to clean while the airtight silicone door seal provides excellent temperature|uniformi ty. Refrigerated models use environmentally friendly CFC-free refrigerant. | Platform and accessories must be purchased separately

Suppliers

Company
Product
Description
Supplier Links
Lab Companion Benchtop Incubating Shaker, 2.9 cu ft, 230 VAC 60 Hz - GO-79510-15 - Cole-Parmer
Vernon Hills, IL, United States
Lab Companion Benchtop Incubating Shaker, 2.9 cu ft, 230 VAC 60 Hz
GO-79510-15
Lab Companion Benchtop Incubating Shaker, 2.9 cu ft, 230 VAC 60 Hz GO-79510-15
• Worry-free operation aut omatic speed adjustment keeps unit stable in case of unbalanced load, uneven surface, or external shock • Platform starts and stops at center position every time, making repetitive tasks easy to perform • Transparent lid with gas spring supports provides excellent visibility and easy sample access • RS-232 and USB ports for external control and data collection Incubating/refrigera ting shakers have an intuitive touch-screen LCD controller with easy-to-use icons and logical menus. Controls include automatic run with set point memory after a power interruption, auto-tuning, three-point temperature calibration, three-step adjustable fan for uniform temperature distribution and recovery after door opening. Safety features include audible/visible alarm activated by shaking speed deviation, protection system against over current or stalled platform, and dual mechanical overtemperature protection devices. |Mainten ance-free motor generates quiet, uniform and powerful shaking motion for heavy workloads over a wide speed range. Smooth start and stop helps prevents spills from flasks or test tubes. Corrosion-resistant stainless steel interior is durable and easy to clean while the airtight silicone door seal provides excellent temperature|uniformi ty. Refrigerated models use environmentally friendly CFC-free refrigerant. | Platform and accessories must be purchased separately

• Worry-free operation<emdash>automatic speed adjustment keeps unit stable in case of unbalanced load, uneven surface, or external shock
• Platform starts and stops at center position every time, making repetitive tasks easy to perform
• Transparent lid with gas spring supports provides excellent visibility and easy sample access
• RS-232 and USB ports for external control and data collection
Incubating/refrigerating shakers have an intuitive touch-screen LCD controller with easy-to-use icons and logical menus. Controls include automatic run with set point memory after a power interruption, auto-tuning, three-point temperature calibration, three-step adjustable fan for uniform temperature distribution and recovery after door opening. Safety features include audible/visible alarm activated by shaking speed deviation, protection system against over current or stalled platform, and dual mechanical overtemperature protection devices.<br>|Maintenance-free motor generates quiet, uniform and powerful shaking motion for heavy workloads over a wide speed range. Smooth start and stop helps prevents spills from flasks or test tubes. Corrosion-resistant stainless steel interior is durable and easy to clean while the airtight silicone door seal provides excellent temperature|uniformity. Refrigerated models use environmentally friendly CFC-free refrigerant.<br>|<b>Platform and accessories must be purchased separately</b>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Shakers
Product Number GO-79510-15
Product Name Lab Companion Benchtop Incubating Shaker, 2.9 cu ft, 230 VAC 60 Hz
Motion Incubating Shaker
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Titan 450 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Pulsing Vortexer Mixer - 099A PVM12 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Orbital Shaker - BS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details