Cole-Parmer 51029324 - Thermo Scientific Heratherm Advanced Security Incubator, 13.5 cu ft SS, Dual; 120V GO-38800-21

Description
• Offers unique 140 C decontamination routine, providing safety for samples! • Dual convection for application versatility a djustable fan speed from 10 to 100% • Advanced digital timer for daily or weekly on/off cycles • Additional safety features for ultimate sample protection Incubators include additional safety features for essential sample protection: a lockable door for restricted access, an alarm sounds if the door is left open accidentally, and an automatic over-and under-temperature alarm. Broad temperature range from 5 C above ambient to 105 C is suitable for drying applications. One-of-a-kind 140 C contamination cycle reduces microorganism to a minimum compa rable to sterilization >within a six-hour heating cycle. With the 140 C contamination cycle there is no need for separate autoclaving of internal fittings. Units have an easy-to-clean stainless steel interior, large easy-to-read vacuum fluorescent display, and internal glass door to allow sample viewing without impacting temperature.
Description
• Offers unique 140 C decontamination routine, providing safety for samples! • Dual convection for application versatility a djustable fan speed from 10 to 100% • Advanced digital timer for daily or weekly on/off cycles • Additional safety features for ultimate sample protection Incubators include additional safety features for essential sample protection: a lockable door for restricted access, an alarm sounds if the door is left open accidentally, and an automatic over-and under-temperature alarm. Broad temperature range from 5 C above ambient to 105 C is suitable for drying applications. One-of-a-kind 140 C contamination cycle reduces microorganism to a minimum compa rable to sterilization >within a six-hour heating cycle. With the 140 C contamination cycle there is no need for separate autoclaving of internal fittings. Units have an easy-to-clean stainless steel interior, large easy-to-read vacuum fluorescent display, and internal glass door to allow sample viewing without impacting temperature.

Suppliers

Company
Product
Description
Supplier Links
51029324 - Thermo Scientific Heratherm Advanced Security Incubator, 13.5 cu ft SS, Dual; 120V - GO-38800-21 - Cole-Parmer
Vernon Hills, IL, United States
51029324 - Thermo Scientific Heratherm Advanced Security Incubator, 13.5 cu ft SS, Dual; 120V
GO-38800-21
51029324 - Thermo Scientific Heratherm Advanced Security Incubator, 13.5 cu ft SS, Dual; 120V GO-38800-21
• Offers unique 140 C decontamination routine, providing safety for samples! • Dual convection for application versatility a djustable fan speed from 10 to 100% • Advanced digital timer for daily or weekly on/off cycles • Additional safety features for ultimate sample protection Incubators include additional safety features for essential sample protection: a lockable door for restricted access, an alarm sounds if the door is left open accidentally, and an automatic over-and under-temperature alarm. Broad temperature range from 5 C above ambient to 105 C is suitable for drying applications. One-of-a-kind 140 C contamination cycle reduces microorganism to a minimum compa rable to sterilization >within a six-hour heating cycle. With the 140 C contamination cycle there is no need for separate autoclaving of internal fittings. Units have an easy-to-clean stainless steel interior, large easy-to-read vacuum fluorescent display, and internal glass door to allow sample viewing without impacting temperature.

• Offers unique 140<deg>C decontamination routine, providing safety for samples!
• Dual convection for application versatility<emdash>adjustable fan speed from 10 to 100%
• Advanced digital timer for daily or weekly on/off cycles
• Additional safety features for ultimate sample protection
Incubators include additional safety features for essential sample protection: a lockable door for restricted access, an alarm sounds if the door is left open accidentally, and an automatic over-and under-temperature alarm. Broad temperature range from 5<deg>C above ambient to 105<deg>C is suitable for drying applications. One-of-a-kind 140<deg>C contamination cycle reduces microorganism to a minimum<emdash>comparable to sterilization<emdash>within a six-hour heating cycle. With the 140<deg>C contamination cycle there is no need for separate autoclaving of internal fittings. Units have an easy-to-clean stainless steel interior, large easy-to-read vacuum fluorescent display, and internal glass door to allow sample viewing without impacting temperature.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Incubators
Product Number GO-38800-21
Product Name 51029324 - Thermo Scientific Heratherm Advanced Security Incubator, 13.5 cu ft SS, Dual; 120V
Chamber Capacity 13.45 cubic feet (381 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Forced Air Incubator - 55 - BMT USA, LLC
Specs
Jacket Type Air
Sensor Type PT 100
Features Alarm; Door Heater; Interior Lights
View Details
Dry Bath Incubator - Dry Bath Incubator - Gold Standard Diagnostics
Specs
Jacket Type Dry
Temperature Range 37 to 70 C (98.6 to 158 F)
Temperature Control 0.5000 (+/- C)
View Details