Cole-Parmer 81401 - Hamilton Gastight Syringes with luer tip; 2.5 mL GO-07939-72

Description
• Gas- and liquid-tight up to 200 psi! • Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid chromatography • Sample loss is negligible at pressures up to 200 psi, depending on bore diameter These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Syringes with Luer Tip Connections feature a ground glass, luer taper. Autoclavable if plunger is removed. Needles are not included; order separately.
Description
• Gas- and liquid-tight up to 200 psi! • Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid chromatography • Sample loss is negligible at pressures up to 200 psi, depending on bore diameter These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Syringes with Luer Tip Connections feature a ground glass, luer taper. Autoclavable if plunger is removed. Needles are not included; order separately.

Suppliers

Company
Product
Description
Supplier Links
81401 - Hamilton Gastight Syringes with luer tip; 2.5 mL - GO-07939-72 - Cole-Parmer
Vernon Hills, IL, United States
81401 - Hamilton Gastight Syringes with luer tip; 2.5 mL
GO-07939-72
81401 - Hamilton Gastight Syringes with luer tip; 2.5 mL GO-07939-72
• Gas- and liquid-tight up to 200 psi! • Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid chromatography • Sample loss is negligible at pressures up to 200 psi, depending on bore diameter These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Syringes with Luer Tip Connections feature a ground glass, luer taper. Autoclavable if plunger is removed. Needles are not included; order separately.

• Gas- and liquid-tight up to 200 psi!
• Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid chromatography
• Sample loss is negligible at pressures up to 200 psi, depending on bore diameter
These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Syringes with Luer Tip Connections feature a ground glass, luer taper. Autoclavable if plunger is removed. Needles are not included; order separately.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Syringes and Needles
Product Number GO-07939-72
Product Name 81401 - Hamilton Gastight Syringes with luer tip; 2.5 mL
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

LASI Syringe and Needle Assembly - 51301-01 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
6cm Multi-Channel Pump Syringes - 29451 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Syringes - LBSY005 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 5 cc (0.3051 cubic inches)
Material Plastic
View Details