Cole-Parmer Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
• Build your own economical filtration system to filter out particulates from your fluids. Available in three classes: low-profile, intermediate, and large. Modify or change components of the same class...
• Compact, low-profile design and optional remote control make this ideal for use in incubators • Digitally controlled, reproducible rolling from 1 to 80 rpm • Remote control option lets...
• Easily detect lost elastomeric fragments to prevent contamination and product recalls • Designed for food processing, microbial, high-temperature, and mechanical applications • Available in five materials These metal-detectable gaskets...
• Ensure a better process seal with outstanding chemical resistance • The chemical resistance of PTFE and the flexibility of an elastomer • Designed for CIP/SIP conditions The Tuf-Flex gasket...
• Greater particulate capacity for higher particulate flow • Ideal for tank-to-tank transfer lines, inline fluid conditioning, and pump protection • Greater capacity than standard screen gaskets, so less down...
• Hands-free installation for difficult-to-reach locations! With the same benefits as standard sanitary gaskets, these gaskets offer an outer lip to grip the sanitary coupling port -- once in place,...
• Less than 0.10mL spillage • One-hand operation Virtually eliminate any loss of product with this leak-free design. Couplings are made of polypropylene with an EPDM O-ring for excellent chemical...
• O-Rings should be replaced regularly to maintain submersion capability
• Protect products and expensive process equipment from coarse or fine particulates • 316 SS fluid contact surfaces are polished to a smooth, blemish free finish • Standard clamp sizes...
• Protect your pump, valves and other components in fluid line • Pre-filter before critical membrane filters • Generate turbulence for enhanced mass or heat transfer • Purify in chromatography...
• Protect your sanitary system from contamination These gaskets work with any Tri-Clamp®-style fittings—ideal for most pharmaceutical and food and beverage processing applications. To protect against process fluid contamination, all...
• Simple accessories to protect your delicate pressure gauge Use these gaskets and caps to protect the sensitive pressure membrane on your sanitary pressure gauge! All are available for sanitary...
• Smart Gasket lets you take samples or readings from a sanitary line • Measure temperature, take a sample, or dose chemicals into your process line • Install between two...
• Smart Gasket lets you take samples or readings from a sanitary line • Measure temperature, take a sample, or dose chemicals into your process line • Install in between...
• The benefits of PTFE and 316L stainless steel in one gasket! • Ideal for SIP and WFI applications • No cold flow or creep • Low extractables and leachables...
Gasket/seal
Gel Wrap<tm> Gaskets seal the glass plate sandwich for easy leakproof gel casting. Gaskets make plate assemblies easy to grip and handle.
Gel Wrap<tm> Gaskets seal the glass plate sandwich for quick and easy leakproof gel casting. Gaskets make plate assemblies easy to grip and handle.
Keep your flame photometer system running smoothly with these replacement parts. Parts are for the flame photometers, along with the automatic diluter and autosampler.
O-ring/gasket/seal
Rubber
These gaskets are for Tri-Clamp<reg> style fittings and come in a wide variety of materials to match your specific process needs. All gaskets meet USDA, 3-A and CGMP criteria. FDA...