Cole-Parmer Cole-Parmer Buna-N Sanitary Gasket, 2" Tri-Clamp; 10/Pack GO-30548-46

Description
These gaskets are for Tri-Clamp style fittings and come in a wide variety of materials to match your specific process needs. All gaskets meet USDA, 3-A and CGMP criteria. FDA Compliant. All silicone, EPDM, PTFE, and Viton gaskets are animal-derived ingredient free and meet USP Class IV and cytotoxicity criteria. Contact Cole-Parmer for other sizes or materials. Platinum-cured silicone is ideal for most pharmaceutical, food, and beverage processing applications. Odorless and tasteless to ensure media purity. May undergo SIP. Usable from -58 to 446 F (-50 to 230 C). Viton offers excellent chemical resistance, especially to many acids and alkalies.
Description
These gaskets are for Tri-Clamp style fittings and come in a wide variety of materials to match your specific process needs. All gaskets meet USDA, 3-A and CGMP criteria. FDA Compliant. All silicone, EPDM, PTFE, and Viton gaskets are animal-derived ingredient free and meet USP Class IV and cytotoxicity criteria. Contact Cole-Parmer for other sizes or materials. Platinum-cured silicone is ideal for most pharmaceutical, food, and beverage processing applications. Odorless and tasteless to ensure media purity. May undergo SIP. Usable from -58 to 446 F (-50 to 230 C). Viton offers excellent chemical resistance, especially to many acids and alkalies.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Buna-N Sanitary Gasket, 2
Vernon Hills, IL, United States
Cole-Parmer Buna-N Sanitary Gasket, 2" Tri-Clamp; 10/Pack
GO-30548-46
Cole-Parmer Buna-N Sanitary Gasket, 2" Tri-Clamp; 10/Pack GO-30548-46
These gaskets are for Tri-Clamp style fittings and come in a wide variety of materials to match your specific process needs. All gaskets meet USDA, 3-A and CGMP criteria. FDA Compliant. All silicone, EPDM, PTFE, and Viton gaskets are animal-derived ingredient free and meet USP Class IV and cytotoxicity criteria. Contact Cole-Parmer for other sizes or materials. Platinum-cured silicone is ideal for most pharmaceutical, food, and beverage processing applications. Odorless and tasteless to ensure media purity. May undergo SIP. Usable from -58 to 446 F (-50 to 230 C). Viton offers excellent chemical resistance, especially to many acids and alkalies.

These gaskets are for Tri-Clamp<reg> style fittings and come in a wide variety of materials to match your specific process needs. All gaskets meet USDA, 3-A and CGMP criteria. FDA Compliant. All silicone, EPDM, PTFE, and Viton<reg> gaskets are animal-derived ingredient free and meet USP Class IV and cytotoxicity criteria. Contact Cole-Parmer for other sizes or materials.
Platinum-cured silicone is ideal for most pharmaceutical, food, and beverage processing applications. Odorless and tasteless to ensure media purity. May undergo SIP. Usable from -58 to 446<deg>F (-50 to 230<deg>C).
Viton offers excellent chemical resistance, especially to many acids and alkalies.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Gaskets and Gasketing
Product Number GO-30548-46
Product Name Cole-Parmer Buna-N Sanitary Gasket, 2" Tri-Clamp; 10/Pack
Material Buna N
Unlock Full Specs
to access all available technical data

Similar Products

Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-202-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Gaskets & O-Rings - 128906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0945 inch (2.4 mm)
View Details