Cole-Parmer Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 2
Product Name Notes
• Meet NSF and FDA compliance for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no...
• Meet USP Class VI for pharmaceutical use and FDA, USDA, and 3A standards for food contact • All fittings are compatible with Tri-Clamp<reg> fittings • Excellent chemical resistance; low...
• Not medical-grade Polysulfone
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
Barbed Fitting
Bulkhead Fitting
Chemically inert, PTFE offers outstanding resistance for any use, especially for critical high-purity applications. When subjected to higher pressure, PTFE as a material has a tendency to creep over time.
Compression Fitting
Feature rolled threads for improved strength. Very good chemical resistance. Rated to 7500 psi at 77ºF ( 25ºC). Usable from -65 to 550ºF (-53 to 289ºC).
Fittings
Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
Metal Quick-Disconnects
Quick Disconnect fittings
Threaded Fitting
Very good chemical resistance. Pressure limitation determined by the tubing, not the fitting. Usable from -40 to 200ºF (-40 to 93ºC).
Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from 0 to 275ºF (-17 to 87ºC).

<< Prev