Littelfuse, Inc. Class CC DIN-Releasable Fuse Block L60030C-1PQDINR

Description
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.
Datasheet
Description
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class CC DIN-Releasable Fuse Block - L60030C-1PQDINR - Littelfuse, Inc.
Rosemont, IL, United States
Class CC DIN-Releasable Fuse Block
L60030C-1PQDINR
Class CC DIN-Releasable Fuse Block L60030C-1PQDINR
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.

Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number L60030C-1PQDINR
Product Name Class CC DIN-Releasable Fuse Block
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AML-540F -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 338423 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 353137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers