Littelfuse, Inc. Fuseholders L60030C3SQ

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030C3SQ-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Cartridge Fuse Holder, 3Pos, 30A, 600V; Fuse Holder Type Littelfuse - 02B8691 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 3Pos, 30A, 600V; Fuse Holder Type Littelfuse
02B8691
Cartridge Fuse Holder, 3Pos, 30A, 600V; Fuse Holder Type Littelfuse 02B8691
CARTRIDGE FUSE HOLDER, 3POS, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 3POS, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-L60030C3SQ-ND 02B8691
Product Name Fuseholders Cartridge Fuse Holder, 3Pos, 30A, 600V; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-7129-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 2422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details
Fuse Holders - 2165345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F1)
View Details