Littelfuse, Inc. Fuseholders L60030M1C

Description
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5257-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5257-ND
Fuseholders F5257-ND
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse - 18M9174 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse
18M9174
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse 18M9174
FUSE BLOCK, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F5257-ND 18M9174
Product Name Fuseholders Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-7120-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 24282308 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers