Littelfuse, Inc. Fuseholders L60030M3SQ

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030M3SQ-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse - 18M9179 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse
18M9179
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse 18M9179
FUSE BLOCK, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Holder, 30A, 600V, Qc; Fuse Holder Type Littelfuse - 51AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 30A, 600V, Qc; Fuse Holder Type Littelfuse
51AC2017
Cartridge Fuse Holder, 30A, 600V, Qc; Fuse Holder Type Littelfuse 51AC2017
CARTRIDGE FUSE HOLDER, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:L600M Series; Voltage Rating VAC:600V; RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:L600M Series; Voltage Rating VAC:600V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-L60030M3SQ-ND 18M9179
Product Name Fuseholders Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - EK6529-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details