Littelfuse, Inc. 80V Battery-Mounted Fuse Holder with Studs FHZ00862

Description
The 80V ZCASE® BMZS Series 2-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp, 2 M10 insulated studs, and a positive battery post adapter, which, when combined, allow the installation of 2 ZCASE® M10 fuses (sold separately) on a stud-style power source.This 2-position configuration allows extra fused circuits to be added without modifying the original battery cable, which can void a warranty. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base, 2 M10 insulated studs, and a positive battery post adapter allow you to connect 2 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A
Request a Quote Datasheet
Description
The 80V ZCASE® BMZS Series 2-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp, 2 M10 insulated studs, and a positive battery post adapter, which, when combined, allow the installation of 2 ZCASE® M10 fuses (sold separately) on a stud-style power source.This 2-position configuration allows extra fused circuits to be added without modifying the original battery cable, which can void a warranty. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base, 2 M10 insulated studs, and a positive battery post adapter allow you to connect 2 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Battery-Mounted Fuse Holder with Studs - FHZ00862 - Littelfuse, Inc.
Rosemont, IL, United States
80V Battery-Mounted Fuse Holder with Studs
FHZ00862
80V Battery-Mounted Fuse Holder with Studs FHZ00862
The 80V ZCASE® BMZS Series 2-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp, 2 M10 insulated studs, and a positive battery post adapter, which, when combined, allow the installation of 2 ZCASE® M10 fuses (sold separately) on a stud-style power source.This 2-position configuration allows extra fused circuits to be added without modifying the original battery cable, which can void a warranty. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base, 2 M10 insulated studs, and a positive battery post adapter allow you to connect 2 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A

The 80V ZCASE® BMZS Series 2-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp, 2 M10 insulated studs, and a positive battery post adapter, which, when combined, allow the installation of 2 ZCASE® M10 fuses (sold separately) on a stud-style power source.This 2-position configuration allows extra fused circuits to be added without modifying the original battery cable, which can void a warranty. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base, 2 M10 insulated studs, and a positive battery post adapter allow you to connect 2 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A

Supplier's Site Datasheet
Fuseholders - 5346-FHZ00862-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHZ00862-ND
Fuseholders 5346-FHZ00862-ND
CVP FUSE HOLDER

CVP FUSE HOLDER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHZ00862 5346-FHZ00862-ND
Product Name 80V Battery-Mounted Fuse Holder with Studs Fuseholders
Normal Operating Current 325 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AFM-522C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
SMT Fuse Clip- no end stop on T&R - 3622TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - C74279-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details