Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: JCASE - FHJ - FHJC2001G FHJC2001G

Description
This product is an In-line fuse holder for use with either standard or Low Profile JCASE® fuses, 20A - 60A. It offers size and weight savings compared to MAXI® fuseholders, and has an optional protective cover for splash resistance or a mounting bracket. Standard product will have two 102mm red wire leads. Wire length and insulation color can be customized upon request. Tinned wires also available upon request. All customizations have minimum order requirements. Contact Littelfuse sales representative for details.
Datasheet
Description
This product is an In-line fuse holder for use with either standard or Low Profile JCASE® fuses, 20A - 60A. It offers size and weight savings compared to MAXI® fuseholders, and has an optional protective cover for splash resistance or a mounting bracket. Standard product will have two 102mm red wire leads. Wire length and insulation color can be customized upon request. Tinned wires also available upon request. All customizations have minimum order requirements. Contact Littelfuse sales representative for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: JCASE - FHJ - FHJC2001G - FHJC2001G - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: JCASE - FHJ - FHJC2001G
FHJC2001G
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: JCASE - FHJ - FHJC2001G FHJC2001G
This product is an In-line fuse holder for use with either standard or Low Profile JCASE® fuses, 20A - 60A. It offers size and weight savings compared to MAXI® fuseholders, and has an optional protective cover for splash resistance or a mounting bracket. Standard product will have two 102mm red wire leads. Wire length and insulation color can be customized upon request. Tinned wires also available upon request. All customizations have minimum order requirements. Contact Littelfuse sales representative for details.

This product is an In-line fuse holder for use with either standard or Low Profile JCASE® fuses, 20A - 60A. It offers size and weight savings compared to MAXI® fuseholders, and has an optional protective cover for splash resistance or a mounting bracket. Standard product will have two 102mm red wire leads. Wire length and insulation color can be customized upon request. Tinned wires also available upon request. All customizations have minimum order requirements. Contact Littelfuse sales representative for details.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number FHJC2001G
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: JCASE - FHJ - FHJC2001G
Normal Operating Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0519-000 - TE Connectivity
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details