Littelfuse, Inc. FHJ - JCASE® FHJ HLJC1002G

Description
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - HLJC1002G - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
HLJC1002G
FHJ - JCASE® FHJ HLJC1002G
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuseholders - F6111-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6111-ND
Fuseholders F6111-ND
Fuse Holder 60A 58V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 58V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number HLJC1002G F6111-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATS-08TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-1066-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details