Littelfuse, Inc. Fuseholders L60030M3PQ

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030M3PQ-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuseholders - L60030M3PQ - 812190-L60030M3PQ - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - L60030M3PQ
812190-L60030M3PQ
Fuseholders - L60030M3PQ 812190-L60030M3PQ
Manufacturer: Littelfuse Inc. Win Source Part Number: 812190-L60030M3PQ Termination Style: Screw Terminal, Pressure Plate, Quick Connect Mounting Style: Chassis Mount Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: MIDGET Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 13/32" Dia x 1-1/2" L (10.3mm x 38.1mm) Number of Circuits: 3 Voltage: 600V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 812190-L60030M3PQ
Termination Style: Screw Terminal, Pressure Plate, Quick Connect
Mounting Style: Chassis Mount
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: MIDGET
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 13/32" Dia x 1-1/2" L (10.3mm x 38.1mm)
Number of Circuits: 3
Voltage: 600V
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number 5666-L60030M3PQ-ND 812190-L60030M3PQ
Product Name Fuseholders Fuseholders - L60030M3PQ
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-703FA -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - CG9380-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 10000627 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details