Littelfuse, Inc. Global Touch-Safe Distribution Blocks GDBAD741Z

Description
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections
Description
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

Suppliers

Company
Product
Description
Supplier Links
Global Touch-Safe Distribution Blocks - GDBAD741Z - Littelfuse, Inc.
Rosemont, IL, United States
Global Touch-Safe Distribution Blocks
GDBAD741Z
Global Touch-Safe Distribution Blocks GDBAD741Z
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number GDBAD741Z
Product Name Global Touch-Safe Distribution Blocks
Normal Operating Current 335 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter - 84K0292 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0634-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details