Littelfuse, Inc. 70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014350

Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014350) comes with a pre-loaded 350-amp MEGA® fuse. Includes a 350 A MEGA® fuse
Request a Quote Datasheet
Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014350) comes with a pre-loaded 350-amp MEGA® fuse. Includes a 350 A MEGA® fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 V Bolt-Down Sealed Water-Resistant Fuse Holder - 880014350 - Littelfuse, Inc.
Rosemont, IL, United States
70 V Bolt-Down Sealed Water-Resistant Fuse Holder
880014350
70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014350
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014350) comes with a pre-loaded 350-amp MEGA® fuse. Includes a 350 A MEGA® fuse

The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014350) comes with a pre-loaded 350-amp MEGA® fuse. Includes a 350 A MEGA® fuse

Supplier's Site Datasheet
Fuseholders - 5346-880014350-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 350A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 350A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 880014350 5346-880014350-ND
Product Name 70 V Bolt-Down Sealed Water-Resistant Fuse Holder Fuseholders
Normal Operating Current 262 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole 600V 400 A Fuse Block - 1491-N521 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - VFOP520 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
THM 2 in 1 Auto Blade Holder-Blue - 3557-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Street Lighting Fuse Boxes - F41915-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details