Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH22583 CYH22583

Description
The CYH Series fuse holders are designed to hold cylindrical 10x38, 14x51 and 22x58 mm fuses. The CYH series features a compact IP20 touch-safe design for maximum space savings and safety. Compact design IP20 Finger-Safe Design 35 mm DIN Rail Mountable Made of high-performance polymer with a fusion temperature above 300°C
Datasheet
Description
The CYH Series fuse holders are designed to hold cylindrical 10x38, 14x51 and 22x58 mm fuses. The CYH series features a compact IP20 touch-safe design for maximum space savings and safety. Compact design IP20 Finger-Safe Design 35 mm DIN Rail Mountable Made of high-performance polymer with a fusion temperature above 300°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH22583 - CYH22583 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH22583
CYH22583
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH22583 CYH22583
The CYH Series fuse holders are designed to hold cylindrical 10x38, 14x51 and 22x58 mm fuses. The CYH series features a compact IP20 touch-safe design for maximum space savings and safety. Compact design IP20 Finger-Safe Design 35 mm DIN Rail Mountable Made of high-performance polymer with a fusion temperature above 300°C

The CYH Series fuse holders are designed to hold cylindrical 10x38, 14x51 and 22x58 mm fuses. The CYH series features a compact IP20 touch-safe design for maximum space savings and safety. Compact design IP20 Finger-Safe Design 35 mm DIN Rail Mountable Made of high-performance polymer with a fusion temperature above 300°C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number CYH22583
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH22583
Normal Operating Current 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical - FEU (Med) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuseholders - 36-3563TR-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
Street Lighting Fuse Boxes - CY7896-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details