Littelfuse, Inc. In-Line Watertight Single Pole Class CC Fuse Holder LECCYC

Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet
Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Watertight Single Pole Class CC Fuse Holder - LECCYC - Littelfuse, Inc.
Rosemont, IL, United States
In-Line Watertight Single Pole Class CC Fuse Holder
LECCYC
In-Line Watertight Single Pole Class CC Fuse Holder LECCYC
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically-welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommodates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LECCYC
Product Name In-Line Watertight Single Pole Class CC Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block - 1491-N126 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - ATU-04WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CM5729-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details