Littelfuse, Inc. FHJ - JCASE® FHJ FHJC2002L

Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002L) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002L) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - FHJC2002L - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
FHJC2002L
FHJ - JCASE® FHJ FHJC2002L
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002L) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002L) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuseholders - FHJC2002L-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
FHJC2002L-ND
Fuseholders FHJC2002L-ND
Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHJC2002L FHJC2002L-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, Holder for MSF 125, vertical, THT - FMS (125V) - SCHURTER Inc
Specs
Normal Operating Current 5 amps
Rated Operating Voltage 125 volts
Mounting PC Mount; PCB
View Details
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow - 3588-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 73861634 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details