Littelfuse, Inc. Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses FHM20200ZPA

Description
The Add-A-Circuit® Series Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200ZPA) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. As a blister packaged MICRO2® Add-A-Circuit® kit, it comes with a set of MICRO2® fuses (3A, 5A, 7.5A, and 10A). Compatible with MICRO2® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MICRO2® fuses 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The Add-A-Circuit® Series Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200ZPA) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. As a blister packaged MICRO2® Add-A-Circuit® kit, it comes with a set of MICRO2® fuses (3A, 5A, 7.5A, and 10A). Compatible with MICRO2® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MICRO2® fuses 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses - FHM20200ZPA - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses
FHM20200ZPA
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses FHM20200ZPA
The Add-A-Circuit® Series Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200ZPA) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. As a blister packaged MICRO2® Add-A-Circuit® kit, it comes with a set of MICRO2® fuses (3A, 5A, 7.5A, and 10A). Compatible with MICRO2® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MICRO2® fuses 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

The Add-A-Circuit® Series Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200ZPA) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. As a blister packaged MICRO2® Add-A-Circuit® kit, it comes with a set of MICRO2® fuses (3A, 5A, 7.5A, and 10A). Compatible with MICRO2® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp MICRO2® fuses 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - F11241-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11241-ND
Fuseholders F11241-ND
Fuse Holder 10A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 1 Circuit Blade Free Hanging (In-Line)

Buy Now
Holder Micro2 Add-A-Circuit Rohs Compliant Littelfuse - 49Y8349 - Newark, An Avnet Company
Chicago, IL, United States
Holder Micro2 Add-A-Circuit Rohs Compliant Littelfuse
49Y8349
Holder Micro2 Add-A-Circuit Rohs Compliant Littelfuse 49Y8349
HOLDER MICRO2 ADD-A-CIRCUIT ROHS COMPLIANT: YES

HOLDER MICRO2 ADD-A-CIRCUIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number FHM20200ZPA F11241-ND 49Y8349
Product Name Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses Fuseholders Holder Micro2 Add-A-Circuit Rohs Compliant Littelfuse
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FUA Shocksafe -  - VICFUSE
Specs
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 500 to ? volts
View Details
Fuseholders - 486-1762-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
Street Lighting Fuse Boxes - D94988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details