Littelfuse, Inc. 32V Battery-Mounted Fuse Holder with Busbar FHZ310

Description
The ZCASE® BMZB Series 32V 3-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 3-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 3-pole fuse holder mounts directly to the positive post of a Group 31 battery
Request a Quote Datasheet
Description
The ZCASE® BMZB Series 32V 3-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 3-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 3-pole fuse holder mounts directly to the positive post of a Group 31 battery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Battery-Mounted Fuse Holder with Busbar - FHZ310 - Littelfuse, Inc.
Rosemont, IL, United States
32V Battery-Mounted Fuse Holder with Busbar
FHZ310
32V Battery-Mounted Fuse Holder with Busbar FHZ310
The ZCASE® BMZB Series 32V 3-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 3-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 3-pole fuse holder mounts directly to the positive post of a Group 31 battery

The ZCASE® BMZB Series 32V 3-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 3-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 3-pole fuse holder mounts directly to the positive post of a Group 31 battery

Supplier's Site Datasheet
Fuseholders - 5346-FHZ310-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHZ310-ND
Fuseholders 5346-FHZ310-ND
Fuse Holder 400A 32V 3 Circuit Bolt Down Chassis Mount

Fuse Holder 400A 32V 3 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse FHZ310 ZCASE BMZB Series Battery Mount Fuse Holder, 3-Position, with Busbar, 600A, 32VDC - 45627 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse FHZ310 ZCASE BMZB Series Battery Mount Fuse Holder, 3-Position, with Busbar, 600A, 32VDC
45627
Littelfuse FHZ310 ZCASE BMZB Series Battery Mount Fuse Holder, 3-Position, with Busbar, 600A, 32VDC 45627
The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional wiring. Littelfuse FHZ310 ZCASE BMZB Series Battery Mount Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse The Battery Mount ZCASE Fuse Holder with Busbar (BMZB) series allows you to mount fusing directly to a post-style battery terminal Designed to mate with M6 ZCASE fuses Battery clamp oriented to provide clearance for wire routing Specifically designed to relocate circuit protection closer to a vehicle battery The 3-position holder is designed to mount to a positive post and provides three fuse posts Plastic overmolded cover included Operating Temperature: -40°F ( -40°C) to 185°F (85°C) Input Terminals: Positive Battery Post Output Terminals: M8 See related SMZ Series, FHZ Series & BMZ Series for additional ZCASE Fuse Options

The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional wiring.

  • Littelfuse FHZ310 ZCASE BMZB Series Battery Mount Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • The Battery Mount ZCASE Fuse Holder with Busbar (BMZB) series allows you to mount fusing directly to a post-style battery terminal
  • Designed to mate with M6 ZCASE fuses
  • Battery clamp oriented to provide clearance for wire routing
  • Specifically designed to relocate circuit protection closer to a vehicle battery
  • The 3-position holder is designed to mount to a positive post and provides three fuse posts
  • Plastic overmolded cover included
  • Operating Temperature: -40°F ( -40°C) to 185°F (85°C)
  • Input Terminals: Positive Battery Post
  • Output Terminals: M8
  • See related SMZ Series, FHZ Series & BMZ Series for additional ZCASE Fuse Options
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number FHZ310 5346-FHZ310-ND 45627
Product Name 32V Battery-Mounted Fuse Holder with Busbar Fuseholders Littelfuse FHZ310 ZCASE BMZB Series Battery Mount Fuse Holder, 3-Position, with Busbar, 600A, 32VDC
Normal Operating Current 400 amps 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-124 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 73861629 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details