Littelfuse, Inc. 155 - ATO® 155 913-008-001

Description
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008-001) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance
Datasheet
Description
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008-001) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 913-008-001 - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
913-008-001
155 - ATO® 155 913-008-001
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008-001) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance

A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008-001) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance

Supplier's Site Datasheet
Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse - 18AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse
18AC0922
Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse 18AC0922
FUSE HOLDER, 20A, 32V, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:32V; Voltage RoHS Compliant: Yes

FUSE HOLDER, 20A, 32V, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:32V; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 913-008-001 18AC0922
Product Name 155 - ATO® 155 Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse
Mounting In-Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-703D -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 119269846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details
Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers