Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0002XP

Description
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002XP) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging enables easy retail display. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation Carded blister packaging for retail display
Request a Quote Datasheet
Description
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002XP) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging enables easy retail display. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation Carded blister packaging for retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0002XP - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0002XP
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0002XP
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002XP) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging enables easy retail display. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation Carded blister packaging for retail display

Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002XP) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging enables easy retail display. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation Carded blister packaging for retail display

Supplier's Site Datasheet
Fuseholders - F10082-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10082-ND
Fuseholders F10082-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHAC0002XP F10082-ND
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Screw Mount; Fuse Holder Type Schurter - 88K2057 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue - 3588-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
1 Pole Fuse Holder - 1492-FB1C30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details