Littelfuse, Inc. Global Touch-Safe Distribution Blocks GDBAD451Z

Description
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections
Description
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

Suppliers

Company
Product
Description
Supplier Links
Global Touch-Safe Distribution Blocks - GDBAD451Z - Littelfuse, Inc.
Rosemont, IL, United States
Global Touch-Safe Distribution Blocks
GDBAD451Z
Global Touch-Safe Distribution Blocks GDBAD451Z
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number GDBAD451Z
Product Name Global Touch-Safe Distribution Blocks
Normal Operating Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Power Fuses Fuse Holders/Fuse Bases - Board Mount Midget (10 X 38mm) Fuse Holder -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - D35657-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 334202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details