Littelfuse, Inc. 400 A Bolt-Down Fuse Holders FHZ416

Description
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ416) is a four-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Four-position fuse holder accepts ZCASE® M8 fuses Rated for up to 32 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Copper alloy bus bar Carbon steel studs with stainless steel nuts
Request a Quote Datasheet
Description
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ416) is a four-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Four-position fuse holder accepts ZCASE® M8 fuses Rated for up to 32 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Copper alloy bus bar Carbon steel studs with stainless steel nuts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 A Bolt-Down Fuse Holders - FHZ416 - Littelfuse, Inc.
Rosemont, IL, United States
400 A Bolt-Down Fuse Holders
FHZ416
400 A Bolt-Down Fuse Holders FHZ416
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ416) is a four-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Four-position fuse holder accepts ZCASE® M8 fuses Rated for up to 32 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Copper alloy bus bar Carbon steel studs with stainless steel nuts

This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ416) is a four-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Four-position fuse holder accepts ZCASE® M8 fuses Rated for up to 32 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Copper alloy bus bar Carbon steel studs with stainless steel nuts

Supplier's Site Datasheet
Fuseholders - 18-FHZ416-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
18-FHZ416-ND
Fuseholders 18-FHZ416-ND
ZCASE 4P-5P FUSE HOLDER

ZCASE 4P-5P FUSE HOLDER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHZ416 18-FHZ416-ND
Product Name 400 A Bolt-Down Fuse Holders Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FIZ Shocksafe -  - VICFUSE
Specs
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 36-3586KDKR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
Street Lighting Fuse Boxes - D14988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details