Littelfuse, Inc. Sealed In-Line ATO & MINI Fuse Holders FHAS100

Description
Sealed In-line ATO and MINI fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Use with ATO fuses 1-30A or MINI fuses 2-30A. Comes with twin 8” red GXL wire leads for easy in-line installation. Rated IP67 with sealed cover for moisture & dust resistance Includes two 8” Red GXL wire leads for easy in-line installation
Request a Quote Datasheet
Description
Sealed In-line ATO and MINI fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Use with ATO fuses 1-30A or MINI fuses 2-30A. Comes with twin 8” red GXL wire leads for easy in-line installation. Rated IP67 with sealed cover for moisture & dust resistance Includes two 8” Red GXL wire leads for easy in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed In-Line ATO & MINI Fuse Holders - FHAS100 - Littelfuse, Inc.
Rosemont, IL, United States
Sealed In-Line ATO & MINI Fuse Holders
FHAS100
Sealed In-Line ATO & MINI Fuse Holders FHAS100
Sealed In-line ATO and MINI fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Use with ATO fuses 1-30A or MINI fuses 2-30A. Comes with twin 8” red GXL wire leads for easy in-line installation. Rated IP67 with sealed cover for moisture & dust resistance Includes two 8” Red GXL wire leads for easy in-line installation

Sealed In-line ATO and MINI fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Use with ATO fuses 1-30A or MINI fuses 2-30A. Comes with twin 8” red GXL wire leads for easy in-line installation. Rated IP67 with sealed cover for moisture & dust resistance Includes two 8” Red GXL wire leads for easy in-line installation

Supplier's Site Datasheet
Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO Fuse Holder, 8
Chanhassen, MN, United States
Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO Fuse Holder, 8" Leads, 12 Ga. Red GXL Wire, 32VDC
46145
Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO Fuse Holder, 8" Leads, 12 Ga. Red GXL Wire, 32VDC 46145
Sealed In-Line ATO fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse In-Line Fuse Holder for ATO Style Fuses 12 Ga. Red GXL Wire, 8" Wire Leads Includes two 8" Red GXL wire leads for easy in-line installation Rated IP67 with sealed cover for moisture and dust resistance

Sealed In-Line ATO fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab.

  • Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • In-Line Fuse Holder for ATO Style Fuses
  • 12 Ga. Red GXL Wire, 8" Wire Leads
  • Includes two 8" Red GXL wire leads for easy in-line installation
  • Rated IP67 with sealed cover for moisture and dust resistance
Supplier's Site
Fuseholders - 5346-FHAS100-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHAS100-ND
Fuseholders 5346-FHAS100-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number FHAS100 46145 5346-FHAS100-ND
Product Name Sealed In-Line ATO & MINI Fuse Holders Littelfuse FHAS100 Sealed Heavy Duty In-Line ATO Fuse Holder, 8" Leads, 12 Ga. Red GXL Wire, 32VDC Fuseholders
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 600V 30 A Fuse Block - 1491-R169 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Auto Fuses holder - AFS-522E -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fiberglass Base Holder for 2 3AG Fuses - 3541 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0572-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details