Littelfuse, Inc. 400 A Bolt-Down Stud-Mount Fuse Holder 901-541

Description
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder
Datasheet
Description
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 A Bolt-Down Stud-Mount Fuse Holder - 901-541 - Littelfuse, Inc.
Rosemont, IL, United States
400 A Bolt-Down Stud-Mount Fuse Holder
901-541
400 A Bolt-Down Stud-Mount Fuse Holder 901-541
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder

The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 901-541
Product Name 400 A Bolt-Down Stud-Mount Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3586KDKR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
1 Pole Fuse Holder - 1492-FB1C30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - CS0633-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details