Littelfuse, Inc. FHJ - JCASE® FHJ HLJC1001G

Description
Easily install a Low-Profile JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1001G) features red 10 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 40 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a Low-Profile JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1001G) features red 10 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 40 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - HLJC1001G - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
HLJC1001G
FHJ - JCASE® FHJ HLJC1001G
Easily install a Low-Profile JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1001G) features red 10 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 40 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a Low-Profile JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1001G) features red 10 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 40 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site
Fuseholders - F6110-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6110-ND
Fuseholders F6110-ND
Fuse Holder 40A 58V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 40A 58V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Auto Blade Fuse Holder, 1Pos, 40A, 58V Rohs Compliant Littelfuse - 81AH9029 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse Holder, 1Pos, 40A, 58V Rohs Compliant Littelfuse
81AH9029
Auto Blade Fuse Holder, 1Pos, 40A, 58V Rohs Compliant Littelfuse 81AH9029
AUTO BLADE FUSE HOLDER, 1POS, 40A, 58V ROHS COMPLIANT: YES

AUTO BLADE FUSE HOLDER, 1POS, 40A, 58V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number HLJC1001G F6110-ND 81AH9029
Product Name FHJ - JCASE® FHJ Fuseholders Auto Blade Fuse Holder, 1Pos, 40A, 58V Rohs Compliant Littelfuse
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holders - 3374045 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - C56803-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details